MOC3081XSM
MOC3081XSM
Active
Description:  6PIN ZERO CROSSING TRIAC OUTPUT,
Manufacturer:  Isocom Components
Datasheet:   MOC3081XSM Datasheet
History Price: $0.4368
In Stock: 33200
MOC3081XSM vs MOC3010XSM
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Output Type
-
Triac
Zero Crossing Circuit
-
No
Number of Channels
-
1
Voltage - Isolation
-
5300Vrms
Voltage - Off State
-
250 V
Static dV/dt (Min)
-
10V/µs (Typ)
Current - LED Trigger (Ift) (Max)
-
15mA
Current - On State (It (RMS)) (Max)
-
-
Current - Hold (Ih)
-
100礎
Turn On Time
-
-
Voltage - Forward (Vf) (Typ)
-
1.2V
Current - DC Forward (If) (Max)
-
50 mA
Operating Temperature
-
-40 ℃ ~ 100 ℃
Mounting Type
-
Surface Mount
Package / Case
-
6-SMD, Gull Wing
Supplier Device Package
-
-
Approval Agency
-
UR, VDE