Packaging
Tape & Reel (TR)
Tube
Zero Crossing Circuit
Yes
Yes
Voltage - Isolation
7500Vpk
4170Vrms
Voltage - Off State
800 V
800 V
Static dV/dt (Min)
-
600V/µs
Current - LED Trigger (Ift) (Max)
10mA
10mA
Current - On State (It (RMS)) (Max)
-
-
Current - Hold (Ih)
500礎 (Typ)
500礎 (Typ)
Voltage - Forward (Vf) (Typ)
-
1.3V
Current - DC Forward (If) (Max)
60 mA
60 mA
Operating Temperature
-
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SMD, Gull Wing
6-SMD, Gull Wing
Supplier Device Package
6-SMD
6-SMD