Zero Crossing Circuit
Yes
No
Voltage - Isolation
4170Vrms
4170Vrms
Voltage - Off State
800 V
250 V
Static dV/dt (Min)
600V/µs
-
Current - LED Trigger (Ift) (Max)
10mA
15mA
Current - On State (It (RMS)) (Max)
-
-
Current - Hold (Ih)
500礎 (Typ)
100礎 (Typ)
Voltage - Forward (Vf) (Typ)
1.3V
1.15V
Current - DC Forward (If) (Max)
60 mA
60 mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
6-DIP (0.300", 7.62mm)
6-DIP (0.300", 7.62mm)
Supplier Device Package
6-DIP
6-DIP
Approval Agency
IEC/EN/DIN, UL
IEC/EN/DIN, UL