Zero Crossing Circuit
Yes
Yes
Voltage - Isolation
4170Vrms
4170Vrms
Voltage - Off State
800 V
800 V
Static dV/dt (Min)
600V/µs
600V/µs
Current - LED Trigger (Ift) (Max)
10mA
5mA
Current - On State (It (RMS)) (Max)
-
-
Current - Hold (Ih)
500礎 (Typ)
500礎 (Typ)
Voltage - Forward (Vf) (Typ)
1.3V
1.3V
Current - DC Forward (If) (Max)
60 mA
60 mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
6-DIP (0.300", 7.62mm)
6-SMD, Gull Wing
Supplier Device Package
6-DIP
6-SMD
Approval Agency
IEC/EN/DIN, UL
UL