Zero Crossing Circuit
Yes
No
Voltage - Isolation
7500Vpk
4170Vrms
Voltage - Off State
800 V
250 V
Current - LED Trigger (Ift) (Max)
5mA
15mA
Current - On State (It (RMS)) (Max)
-
-
Current - Hold (Ih)
500礎 (Typ)
100礎 (Typ)
Voltage - Forward (Vf) (Typ)
-
1.15V
Current - DC Forward (If) (Max)
60 mA
60 mA
Operating Temperature
-
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
6-SMD, Gull Wing
6-DIP (0.300", 7.62mm)
Supplier Device Package
6-SMD
6-DIP