☰
MOC8050SD
MOC8050SD
Obsolete
Description:  OPTOISO 5.3KV DARLINGTON 6-SMD
Manufacturer:  onsemi
Datasheet:   MOC8050SD Datasheet
History Price: Obsolete
In Stock: 36320
MOC8050SD vs MOC211VM
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Active
Number of Channels
1
1
Voltage - Isolation
5300Vrms
2500Vrms
Current Transfer Ratio (Min)
500% @ 10mA
20% @ 10mA
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
3.5µs, 95µs
7.5µs, 5.7µs
Rise / Fall Time (Typ)
-
3.2µs, 4.7µs
Input Type
DC
DC
Output Type
Darlington
Transistor with Base
Voltage - Output (Max)
80V
30V
Current - Output / Channel
150mA
150mA
Voltage - Forward (Vf) (Typ)
1.15V
1.15V
Current - DC Forward (If) (Max)
60 mA
60 mA
Vce Saturation (Max)
-
400mV
Operating Temperature
-55 ℃ ~ 100 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SMD, Gull Wing
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
6-SMD
8-SOIC