NCV57080ADR2G
NCV57080ADR2G
Active
Description:  ISOLATED HIGH CURRENT GATE DRIVE
Manufacturer:  onsemi
History Price: $2.81
In Stock: 21160
NCV57080ADR2G vs NCV57090BDWR2G
Manufacturer
Series
Automotive, AEC-Q100
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Technology
Capacitive Coupling
Capacitive Coupling
Number of Channels
1
1
Voltage - Isolation
1200Vrms
5000Vrms
Common Mode Transient Immunity (Min)
100kV/µs
100kV/µs
Propagation Delay tpLH / tpHL (Max)
85ns, 85ns
90ns, 90ns
Pulse Width Distortion (Max)
-
-
Rise / Fall Time (Typ)
13ns, 13ns
13ns, 13ns
Current - Output High, Low
8A, 8A
6.5A, 6.5A
Current - Peak Output
8A
6.5A
Voltage - Forward (Vf) (Typ)
-
-
Current - DC Forward (If) (Max)
-
-
Voltage - Output Supply
0V ~ 32V
0V ~ 32V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-SOIC
8-SOIC
Approval Agency
-
VDE