☰
NTE3040
NTE3040
Active
Description:  OPTOISOLATOR/TRANS
Manufacturer:  NTE Electronics
Datasheet:   NTE3040 Datasheet
History Price: $2.17
In Stock: 13280
NTE3040 vs NTE3092
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Number of Channels
1
1
Voltage - Isolation
7500VAC
-
Current Transfer Ratio (Min)
20% @ 10mA
19% @ 16mA
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
2µs, 2µs
500ns, 200ns
Rise / Fall Time (Typ)
-
-
Input Type
DC
DC
Output Type
Transistor
Transistor with Base
Voltage - Output (Max)
30V
15V
Current - Output / Channel
-
8mA
Voltage - Forward (Vf) (Typ)
1.18V
1.65V
Current - DC Forward (If) (Max)
100 mA
25 mA
Vce Saturation (Max)
500mV
-
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
6-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
6-DIP
8-DIP