☰
NTE3045
NTE3045
Active
Description:  OPTOISOLATOR/DARL
Manufacturer:  NTE Electronics
Datasheet:   NTE3045 Datasheet
History Price: Active
In Stock: 47680
NTE3045 vs NTE3093
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Number of Channels
1
1
Voltage - Isolation
7500Vpk
-
Current Transfer Ratio (Min)
-
500% @ 1.6mA
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
3.5µs, 95µs
5µs, 5µs
Rise / Fall Time (Typ)
1µs, 2µs
-
Input Type
DC
DC
Output Type
Darlington
Darlington
Voltage - Output (Max)
80V
18V
Current - Output / Channel
50mA
60mA
Voltage - Forward (Vf) (Typ)
1.15V
1.4V
Current - DC Forward (If) (Max)
60 mA
40 mA
Vce Saturation (Max)
-
-
Operating Temperature
-55 ℃ ~ 100 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
6-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
6-DIP
8-DIP