☰
NTE3085
NTE3085
Active
Description:  OPTOISOLATOR/FET
Manufacturer:  NTE Electronics
Datasheet:   NTE3085 Datasheet
History Price: $6.1
In Stock: 6400
NTE3085 vs NTE3040
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Number of Channels
1
1
Voltage - Isolation
7500Vpk
7500VAC
Current Transfer Ratio (Min)
-
20% @ 10mA
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
25µs, 25µs
2µs, 2µs
Rise / Fall Time (Typ)
-
-
Input Type
DC
DC
Output Type
MOSFET
Transistor
Voltage - Output (Max)
-
30V
Current - Output / Channel
-
-
Voltage - Forward (Vf) (Typ)
1.3V
1.18V
Current - DC Forward (If) (Max)
60 mA
100 mA
Vce Saturation (Max)
-
500mV
Operating Temperature
-40 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
6-DIP (0.300", 7.62mm)
6-DIP (0.300", 7.62mm)
Supplier Device Package
6-DIP
6-DIP