☰
NTE3089
NTE3089
Active
Description:  OPTOISOLATOR/TRANSISTOR
Manufacturer:  NTE Electronics
Datasheet:   NTE3089 Datasheet
History Price: $4.95
In Stock: 38960
NTE3089 vs NTE3085
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Number of Channels
1
1
Voltage - Isolation
1500Vpk
7500Vpk
Current Transfer Ratio (Min)
20% @ 10mA
-
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
-
25µs, 25µs
Rise / Fall Time (Typ)
-
-
Input Type
AC, DC
DC
Output Type
Transistor with Base
MOSFET
Voltage - Output (Max)
30V
-
Current - Output / Channel
100mA
-
Voltage - Forward (Vf) (Typ)
1.5V (Max)
1.3V
Current - DC Forward (If) (Max)
60 mA
60 mA
Vce Saturation (Max)
400mV
-
Operating Temperature
-55 ℃ ~ 150 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
6-DIP (0.300", 7.62mm)
6-DIP (0.300", 7.62mm)
Supplier Device Package
6-DIP
6-DIP