☰
NTE3091
NTE3091
Active
Description:  OPTOCOUPLER PHOTO SCR OUT
Manufacturer:  NTE Electronics
Datasheet:   NTE3091 Datasheet
History Price: $4.91
In Stock: 7920
NTE3091 vs NTE3097
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Output Type
SCR
Triac
Zero Crossing Circuit
No
Yes
Number of Channels
1
1
Voltage - Isolation
-
7500Vpk
Voltage - Off State
-
400 V
Static dV/dt (Min)
-
2kV/µs (Typ)
Current - LED Trigger (Ift) (Max)
20mA
15mA
Current - On State (It (RMS)) (Max)
300 mA
-
Current - Hold (Ih)
500礎
100礎
Turn On Time
-
-
Voltage - Forward (Vf) (Typ)
1.5V (Max)
1.5V (Max)
Current - DC Forward (If) (Max)
60 mA
60 mA
Operating Temperature
-
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
6-DIP (0.300", 7.62mm)
6-DIP (0.300", 7.62mm)
Supplier Device Package
6-DIP
6-DIP
Approval Agency
-
-