☰
NTE3092
NTE3092
Active
Description:  OPTOCOUPLER/TRANSISTOR
Manufacturer:  NTE Electronics
Datasheet:   NTE3092 Datasheet
History Price: $4.92
In Stock: 45840
NTE3092 vs NTE3085
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Number of Channels
1
1
Voltage - Isolation
-
7500Vpk
Current Transfer Ratio (Min)
19% @ 16mA
-
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
500ns, 200ns
25µs, 25µs
Rise / Fall Time (Typ)
-
-
Input Type
DC
DC
Output Type
Transistor with Base
MOSFET
Voltage - Output (Max)
15V
-
Current - Output / Channel
8mA
-
Voltage - Forward (Vf) (Typ)
1.65V
1.3V
Current - DC Forward (If) (Max)
25 mA
60 mA
Vce Saturation (Max)
-
-
Operating Temperature
-55 ℃ ~ 100 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
6-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
6-DIP