☰
NTE3097
NTE3097
Active
Description:  OPTOCOUPLER/TRIAC
Manufacturer:  NTE Electronics
Datasheet:   NTE3097 Datasheet
History Price: $5.63
In Stock: 14800
NTE3097 vs NTE3091
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Output Type
Triac
SCR
Zero Crossing Circuit
Yes
No
Number of Channels
1
1
Voltage - Isolation
7500Vpk
-
Voltage - Off State
400 V
-
Static dV/dt (Min)
2kV/µs (Typ)
-
Current - LED Trigger (Ift) (Max)
15mA
20mA
Current - On State (It (RMS)) (Max)
-
300 mA
Current - Hold (Ih)
100礎
500礎
Turn On Time
-
-
Voltage - Forward (Vf) (Typ)
1.5V (Max)
1.5V (Max)
Current - DC Forward (If) (Max)
60 mA
60 mA
Operating Temperature
-40 ℃ ~ 85 ℃
-
Mounting Type
Through Hole
Through Hole
Package / Case
6-DIP (0.300", 7.62mm)
6-DIP (0.300", 7.62mm)
Supplier Device Package
6-DIP
6-DIP
Approval Agency
-
-