☰
NTE3098
NTE3098
Active
Description:  OPTO-ISOLATOR TRANS OUT
Manufacturer:  NTE Electronics
Datasheet:   NTE3098 Datasheet
History Price: $2.64
In Stock: 35240
NTE3098 vs NTE3084
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Number of Channels
1
1
Voltage - Isolation
5000Vrms
7500Vpk
Current Transfer Ratio (Min)
100% @ 5mA
100% @ 10mA
Current Transfer Ratio (Max)
600% @ 5mA
-
Turn On / Turn Off Time (Typ)
3µs, 3µs
-
Rise / Fall Time (Typ)
2µs, 3µs
-
Input Type
DC
DC
Output Type
Transistor
Darlington
Voltage - Output (Max)
55V
-
Current - Output / Channel
50mA
-
Voltage - Forward (Vf) (Typ)
1.15V
1.5V (Max)
Current - DC Forward (If) (Max)
20 mA
-
Vce Saturation (Max)
400mV
1V
Operating Temperature
-55 ℃ ~ 100 ℃
-
Mounting Type
Through Hole
Through Hole
Package / Case
4-DIP (0.300", 7.62mm)
6-DIP (0.300", 7.62mm)
Supplier Device Package
4-DIP
6-DIP