☰
NTE3220
NTE3220
Active
Description:  OPTOCOUPLER-NPN DUAL TRAN
Manufacturer:  NTE Electronics
Datasheet:   NTE3220 Datasheet
History Price: $1.77
In Stock: 960
NTE3220 vs NTE3045
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Number of Channels
2
1
Voltage - Isolation
5000Vrms
7500Vpk
Current Transfer Ratio (Min)
50% @ 5mA
-
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
-
3.5µs, 95µs
Rise / Fall Time (Typ)
4µs, 3µs
1µs, 2µs
Input Type
DC
DC
Output Type
Transistor
Darlington
Voltage - Output (Max)
35V
80V
Current - Output / Channel
50mA
50mA
Voltage - Forward (Vf) (Typ)
1.2V
1.15V
Current - DC Forward (If) (Max)
50 mA
60 mA
Vce Saturation (Max)
200mV
-
Operating Temperature
-30 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
6-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
6-DIP