Voltage - Isolation
1500VDC
1500VDC
Current Transfer Ratio (Min)
15% @ 10mA
100% @ 10mA
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
300ns, 500ns
5µs, 5µs
Rise / Fall Time (Typ)
-
-
Output Type
Transistor with Base
Transistor with Base
Voltage - Output (Max)
-
30V
Current - Output / Channel
8mA
-
Voltage - Forward (Vf) (Typ)
1.8V
1.3V
Current - DC Forward (If) (Max)
40 mA
60 mA
Vce Saturation (Max)
-
300mV
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-CLCC
6-CLCC
Supplier Device Package
6-CLCC (2.79x2.54)
6-CLCC (2.79x2.54)