☰
OPI110B
OPI110B
Active
Description:  OPTOISOLATOR 15KV TRANS AXIAL
Manufacturer:  Optek Technology
Datasheet:   OPI110B Datasheet
History Price: $2.13
In Stock: 45360
OPI110B vs OPIA404BTR
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Number of Channels
1
1
Voltage - Isolation
15000VDC
3750Vrms
Current Transfer Ratio (Min)
50% @ 10mA
50% @ 5mA
Current Transfer Ratio (Max)
125% @ 10mA
600% @ 5mA
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
-
5µs, 4µs
Input Type
DC
DC
Output Type
Transistor
Transistor
Voltage - Output (Max)
30V
60V
Current - Output / Channel
-
50mA
Voltage - Forward (Vf) (Typ)
1.6V (Max)
1.6V
Current - DC Forward (If) (Max)
40 mA
50 mA
Vce Saturation (Max)
400mV
300mV
Operating Temperature
-40 ℃ ~ 85 ℃
-55 ℃ ~ 115 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
Axial, Can - 4 Leads
4-SMD, Gull Wing
Supplier Device Package
Axial
4-SOP (2.54mm)