☰
OPI110B
OPI110B
Active
Description:  OPTOISOLATOR 15KV TRANS AXIAL
Manufacturer:  Optek Technology
Datasheet:   OPI110B Datasheet
History Price: $2.13
In Stock: 45360
OPI110B vs OPIA802DTU
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Number of Channels
1
1
Voltage - Isolation
15000VDC
2500Vrms
Current Transfer Ratio (Min)
50% @ 10mA
19% @ 16mA
Current Transfer Ratio (Max)
125% @ 10mA
-
Turn On / Turn Off Time (Typ)
-
300ns, 300ns
Rise / Fall Time (Typ)
-
-
Input Type
DC
DC
Output Type
Transistor
Transistor with Base
Voltage - Output (Max)
30V
15V
Current - Output / Channel
-
8mA
Voltage - Forward (Vf) (Typ)
1.6V (Max)
1.7V
Current - DC Forward (If) (Max)
40 mA
25 mA
Vce Saturation (Max)
400mV
-
Operating Temperature
-40 ℃ ~ 85 ℃
-55 ℃ ~ 115 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
Axial, Can - 4 Leads
8-DIP (0.300", 7.62mm)
Supplier Device Package
Axial
8-DIP