☰
OPI1264C
OPI1264C
Active
Description:  OPTOISOLATOR 15KV TRANS AXIAL
Manufacturer:  Optek Technology
Datasheet:   OPI1264C Datasheet
History Price: $3.22
In Stock: 40480
OPI1264C vs OPIA403BTR
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Number of Channels
1
1
Voltage - Isolation
15000VDC
3750Vrms
Current Transfer Ratio (Min)
100% @ 10mA
600% @ 1mA
Current Transfer Ratio (Max)
-
7500% @ 1mA
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
-
60µs, 53µs
Input Type
DC
DC
Output Type
Transistor
Darlington
Voltage - Output (Max)
30V
35V
Current - Output / Channel
-
150mA
Voltage - Forward (Vf) (Typ)
1.6V (Max)
1.2V
Current - DC Forward (If) (Max)
40 mA
50 mA
Vce Saturation (Max)
400mV
1V
Operating Temperature
-40 ℃ ~ 85 ℃
-30 ℃ ~ 100 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
Axial - 4 Leads
4-SMD, Gull Wing
Supplier Device Package
Axial
4-SOP (2.54mm)