☰
OPI150TX
OPI150TX
Obsolete
Description:  OPTOISO 50KV TRANS W/BASE AXIAL
Manufacturer:  Optek Technology
Datasheet:   OPI150TX Datasheet
History Price: $49.1
In Stock: 6240
OPI150TX vs OPIA402BTR
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Obsolete
Number of Channels
1
1
Voltage - Isolation
50000VDC
3750Vrms
Current Transfer Ratio (Min)
10% @ 10mA
20% @ 1mA
Current Transfer Ratio (Max)
-
400% @ 1mA
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
8µs, 8µs
4µs, 3µs
Input Type
DC
AC, DC
Output Type
Transistor with Base
Transistor
Voltage - Output (Max)
50V
60V
Current - Output / Channel
50mA
50mA
Voltage - Forward (Vf) (Typ)
1.4V
1.2V
Current - DC Forward (If) (Max)
100 mA
50 mA
Vce Saturation (Max)
300mV
300mV
Operating Temperature
-65 ℃ ~ 125 ℃
-30 ℃ ~ 100 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
Axial - 5 Leads
4-SMD, Gull Wing
Supplier Device Package
Axial
4-SOP (2.54mm)