Packaging
Bulk
Tape & Reel (TR)
Voltage - Isolation
50000VDC
3750Vrms
Current Transfer Ratio (Min)
10% @ 10mA
50% @ 5mA
Current Transfer Ratio (Max)
-
600% @ 5mA
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
8µs, 8µs
5µs, 4µs
Output Type
Transistor with Base
Transistor
Voltage - Output (Max)
50V
60V
Current - Output / Channel
50mA
50mA
Voltage - Forward (Vf) (Typ)
1.4V
1.6V
Current - DC Forward (If) (Max)
100 mA
50 mA
Vce Saturation (Max)
300mV
300mV
Operating Temperature
-65 ℃ ~ 125 ℃
-55 ℃ ~ 115 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
Axial - 5 Leads
4-SMD, Gull Wing
Supplier Device Package
Axial
4-SOP (2.54mm)