Packaging
Bulk
Tape & Reel (TR)
Voltage - Isolation
50000VDC
3750Vrms
Current Transfer Ratio (Min)
10% @ 10mA
19% @ 16mA
Current Transfer Ratio (Max)
-
50% @ 16mA
Turn On / Turn Off Time (Typ)
-
200ns, 400ns
Rise / Fall Time (Typ)
8µs, 8µs
-
Output Type
Transistor with Base
Transistor
Voltage - Output (Max)
50V
-
Current - Output / Channel
50mA
-
Voltage - Forward (Vf) (Typ)
1.4V
1.7V
Current - DC Forward (If) (Max)
100 mA
25 mA
Vce Saturation (Max)
300mV
-
Operating Temperature
-65 ℃ ~ 125 ℃
-55 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
Axial - 5 Leads
6-SOIC (0.173", 4.40mm Width), 5 Leads
Supplier Device Package
Axial
5-SOP