☰
OPI150TX
OPI150TX
Obsolete
Description:  OPTOISO 50KV TRANS W/BASE AXIAL
Manufacturer:  Optek Technology
Datasheet:   OPI150TX Datasheet
History Price: $49.1
In Stock: 2720
OPI150TX vs OPIA800DTU
Series
-
-
Packaging
Bulk
Tube
Status
Obsolete
Obsolete
Number of Channels
1
1
Voltage - Isolation
50000VDC
2500Vrms
Current Transfer Ratio (Min)
10% @ 10mA
300% @ 1.6mA
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
-
2µs, 7µs
Rise / Fall Time (Typ)
8µs, 8µs
-
Input Type
DC
DC
Output Type
Transistor with Base
Darlington with Base
Voltage - Output (Max)
50V
7V
Current - Output / Channel
50mA
60mA
Voltage - Forward (Vf) (Typ)
1.4V
1.5V
Current - DC Forward (If) (Max)
100 mA
20 mA
Vce Saturation (Max)
300mV
-
Operating Temperature
-65 ℃ ~ 125 ℃
-40 ℃ ~ 115 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
Axial - 5 Leads
8-DIP (0.300", 7.62mm)
Supplier Device Package
Axial
8-DIP