Voltage - Isolation
50000VDC
2500Vrms
Current Transfer Ratio (Min)
10% @ 10mA
19% @ 16mA
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
-
300ns, 300ns
Rise / Fall Time (Typ)
8µs, 8µs
-
Output Type
Transistor with Base
Transistor with Base
Voltage - Output (Max)
50V
15V
Current - Output / Channel
50mA
8mA
Voltage - Forward (Vf) (Typ)
1.4V
1.7V
Current - DC Forward (If) (Max)
100 mA
25 mA
Vce Saturation (Max)
300mV
-
Operating Temperature
-65 ℃ ~ 125 ℃
-55 ℃ ~ 115 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
Axial - 5 Leads
8-DIP (0.300", 7.62mm)
Supplier Device Package
Axial
8-DIP