☰
OPI211
OPI211
Obsolete
Description:  OPTOISOLATR 1KV TRANSISTOR 4-SMD
Manufacturer:  Optek Technology
Datasheet:   OPI211 Datasheet
History Price: Obsolete
In Stock: 28680
OPI211 vs OPIA401BTR
Part No
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Obsolete
Number of Channels
1
1
Voltage - Isolation
1000VDC
3750Vrms
Current Transfer Ratio (Min)
200% @ 10mA
1000% @ 1mA
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
3µs, 3µs
100µs, 20µs
Input Type
DC
DC
Output Type
Transistor
Darlington
Voltage - Output (Max)
35V
300V
Current - Output / Channel
-
150mA
Voltage - Forward (Vf) (Typ)
1.6V (Max)
1.2V
Current - DC Forward (If) (Max)
50 mA
50 mA
Vce Saturation (Max)
300mV
1.5V
Operating Temperature
-55 ℃ ~ 125 ℃
-30 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, No Lead
4-SMD, Gull Wing
Supplier Device Package
4-SMD
4-SOP (2.54mm)