☰
OPI7010
OPI7010
Active
Description:  OPTOISOLATR 6KV TRANSISTOR 4-DIP
Manufacturer:  Optek Technology
Datasheet:   OPI7010 Datasheet
History Price: $3.12
In Stock: 23600
OPI7010 vs OPIA404BTR
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Number of Channels
1
1
Voltage - Isolation
6000VDC
3750Vrms
Current Transfer Ratio (Min)
100% @ 10mA
50% @ 5mA
Current Transfer Ratio (Max)
-
600% @ 5mA
Turn On / Turn Off Time (Typ)
4µs, 3µs
-
Rise / Fall Time (Typ)
-
5µs, 4µs
Input Type
DC
DC
Output Type
Transistor
Transistor
Voltage - Output (Max)
30V
60V
Current - Output / Channel
-
50mA
Voltage - Forward (Vf) (Typ)
1.2V (Max)
1.6V
Current - DC Forward (If) (Max)
50 mA
50 mA
Vce Saturation (Max)
400mV
300mV
Operating Temperature
-40 ℃ ~ 85 ℃
-55 ℃ ~ 115 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
4-DIP (0.300", 7.62mm)
4-SMD, Gull Wing
Supplier Device Package
4-DIP
4-SOP (2.54mm)