☰
OPIA2210ATUE
OPIA2210ATUE
Obsolete
Description:  OPTOISO 5KV TRANS W/BASE 6SMD
Manufacturer:  Optek Technology
History Price: Obsolete
In Stock: 17840
OPIA2210ATUE vs OPIA800DTU
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Number of Channels
1
1
Voltage - Isolation
5000Vrms
2500Vrms
Current Transfer Ratio (Min)
50% @ 5mA
300% @ 1.6mA
Current Transfer Ratio (Max)
600% @ 5mA
-
Turn On / Turn Off Time (Typ)
-
2µs, 7µs
Rise / Fall Time (Typ)
2µs, 3µs
-
Input Type
DC
DC
Output Type
Transistor with Base
Darlington with Base
Voltage - Output (Max)
350V
7V
Current - Output / Channel
50mA
60mA
Voltage - Forward (Vf) (Typ)
1.2V
1.5V
Current - DC Forward (If) (Max)
50 mA
20 mA
Vce Saturation (Max)
400mV
-
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 115 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
6-SMD, Gull Wing
8-DIP (0.300", 7.62mm)
Supplier Device Package
6-SMD
8-DIP