☰
OPIA4010ATR
OPIA4010ATR
Obsolete
Description:  OPTOISOLTR 5KV DARLINGTON 4-SMD
Manufacturer:  Optek Technology
Datasheet:   OPIA4010ATR Datasheet
History Price: Obsolete
In Stock: 31600
OPIA4010ATR vs OPIA4010ATU
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Number of Channels
1
1
Voltage - Isolation
5000Vrms
5000Vrms
Current Transfer Ratio (Min)
600% @ 1mA
600% @ 1mA
Current Transfer Ratio (Max)
9000% @ 1mA
9000% @ 1mA
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
60µs, 50µs
60µs, 50µs
Input Type
DC
DC
Output Type
Darlington
Darlington
Voltage - Output (Max)
300V
300V
Current - Output / Channel
150mA
150mA
Voltage - Forward (Vf) (Typ)
1.2V
1.2V
Current - DC Forward (If) (Max)
50 mA
50 mA
Vce Saturation (Max)
1.5V
1.5V
Operating Temperature
-30 ℃ ~ 100 ℃
-30 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, Gull Wing
4-SMD, Gull Wing
Supplier Device Package
4-SMD
4-SMD