☰
OPIA4010ATU
OPIA4010ATU
Obsolete
Description:  OPTOISOLTR 5KV DARLINGTON 4-SMD
Manufacturer:  Optek Technology
Datasheet:   OPIA4010ATU Datasheet
History Price: Obsolete
In Stock: 45940
OPIA4010ATU vs OPI7002
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Number of Channels
1
1
Voltage - Isolation
5000Vrms
6000VDC
Current Transfer Ratio (Min)
600% @ 1mA
20% @ 10mA
Current Transfer Ratio (Max)
9000% @ 1mA
-
Turn On / Turn Off Time (Typ)
-
4µs, 3µs
Rise / Fall Time (Typ)
60µs, 50µs
-
Input Type
DC
DC
Output Type
Darlington
Transistor
Voltage - Output (Max)
300V
30V
Current - Output / Channel
150mA
-
Voltage - Forward (Vf) (Typ)
1.2V
1.2V
Current - DC Forward (If) (Max)
50 mA
50 mA
Vce Saturation (Max)
1.5V
400mV
Operating Temperature
-30 ℃ ~ 100 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
4-SMD, Gull Wing
4-DIP (0.300", 7.62mm)
Supplier Device Package
4-SMD
4-DIP