Packaging
Tube
Tape & Reel (TR)
Voltage - Isolation
5000Vrms
2500Vrms
Current Transfer Ratio (Min)
600% @ 1mA
50% @ 5mA
Current Transfer Ratio (Max)
9000% @ 1mA
600% @ 5mA
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
60µs, 50µs
3µs, 5µs
Output Type
Darlington
Transistor
Voltage - Output (Max)
300V
80V
Current - Output / Channel
150mA
50mA
Voltage - Forward (Vf) (Typ)
1.2V
1.1V
Current - DC Forward (If) (Max)
50 mA
50 mA
Vce Saturation (Max)
1.5V
300mV
Operating Temperature
-30 ℃ ~ 100 ℃
-30 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, Gull Wing
4-SOIC (0.173", 4.40mm Width)
Supplier Device Package
4-SMD
4-SSOP