☰
OPIA4010ATU
OPIA4010ATU
Obsolete
Description:  OPTOISOLTR 5KV DARLINGTON 4-SMD
Manufacturer:  Optek Technology
Datasheet:   OPIA4010ATU Datasheet
History Price: Obsolete
In Stock: 38480
OPIA4010ATU vs OPIA500BTU
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Number of Channels
1
1
Voltage - Isolation
5000Vrms
3750Vrms
Current Transfer Ratio (Min)
600% @ 1mA
19% @ 16mA
Current Transfer Ratio (Max)
9000% @ 1mA
50% @ 16mA
Turn On / Turn Off Time (Typ)
-
200ns, 400ns
Rise / Fall Time (Typ)
60µs, 50µs
-
Input Type
DC
DC
Output Type
Darlington
Transistor
Voltage - Output (Max)
300V
-
Current - Output / Channel
150mA
-
Voltage - Forward (Vf) (Typ)
1.2V
1.7V
Current - DC Forward (If) (Max)
50 mA
25 mA
Vce Saturation (Max)
1.5V
-
Operating Temperature
-30 ℃ ~ 100 ℃
-55 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, Gull Wing
6-SOIC (0.173", 4.40mm Width), 5 Leads
Supplier Device Package
4-SMD
5-SOP