☰
OPIA4010DTU
OPIA4010DTU
Obsolete
Description:  OPTOISOLTR 5KV DARLINGTON 4-DIP
Manufacturer:  Optek Technology
Datasheet:   OPIA4010DTU Datasheet
History Price: Obsolete
In Stock: 45840
OPIA4010DTU vs OPI211
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Obsolete
Number of Channels
1
1
Voltage - Isolation
5000Vrms
1000VDC
Current Transfer Ratio (Min)
600% @ 1mA
200% @ 10mA
Current Transfer Ratio (Max)
9000% @ 1mA
-
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
60µs, 50µs
3µs, 3µs
Input Type
DC
DC
Output Type
Darlington
Transistor
Voltage - Output (Max)
300V
35V
Current - Output / Channel
150mA
-
Voltage - Forward (Vf) (Typ)
1.2V
1.6V (Max)
Current - DC Forward (If) (Max)
50 mA
50 mA
Vce Saturation (Max)
1.5V
300mV
Operating Temperature
-30 ℃ ~ 100 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
4-DIP (0.300", 7.62mm)
4-SMD, No Lead
Supplier Device Package
4-DIP
4-SMD