Packaging
Tape & Reel (TR)
Bulk
Voltage - Isolation
3750Vrms
-
Current Transfer Ratio (Min)
1000% @ 1mA
-
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
100µs, 20µs
-
Output Type
Darlington
Transistor
Voltage - Output (Max)
300V
33V
Current - Output / Channel
150mA
-
Voltage - Forward (Vf) (Typ)
1.2V
2.3V (Max)
Current - DC Forward (If) (Max)
50 mA
-
Vce Saturation (Max)
1.5V
-
Operating Temperature
-30 ℃ ~ 100 ℃
-20 ℃ ~ 75 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
4-SMD, Gull Wing
Nonstandard, 4 Lead
Supplier Device Package
4-SOP (2.54mm)
-