☰
OPIA401BTR
OPIA401BTR
Obsolete
Description:  OPTOISO 3.75KV DARLINGTON 4SOP
Manufacturer:  Optek Technology
Datasheet:   OPIA401BTR Datasheet
History Price: Obsolete
In Stock: 5040
OPIA401BTR vs OPI150
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Number of Channels
1
1
Voltage - Isolation
3750Vrms
50000VDC
Current Transfer Ratio (Min)
1000% @ 1mA
10% @ 10mA
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
-
120µs, 70µs
Rise / Fall Time (Typ)
100µs, 20µs
-
Input Type
DC
DC
Output Type
Darlington
Transistor with Base
Voltage - Output (Max)
300V
30V
Current - Output / Channel
150mA
25mA
Voltage - Forward (Vf) (Typ)
1.2V
1.3V
Current - DC Forward (If) (Max)
50 mA
50 mA
Vce Saturation (Max)
1.5V
500mV
Operating Temperature
-30 ℃ ~ 100 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
4-SMD, Gull Wing
Axial - 5 Leads
Supplier Device Package
4-SOP (2.54mm)
Axial