Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Voltage - Isolation
3750Vrms
5000Vrms
Current Transfer Ratio (Min)
1000% @ 1mA
60% @ 1mA
Current Transfer Ratio (Max)
-
600% @ 1mA
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
100µs, 20µs
5µs, 4µs
Output Type
Darlington
Transistor
Voltage - Output (Max)
300V
60V
Current - Output / Channel
150mA
50mA
Voltage - Forward (Vf) (Typ)
1.2V
1.2V
Current - DC Forward (If) (Max)
50 mA
50 mA
Vce Saturation (Max)
1.5V
300mV
Operating Temperature
-30 ℃ ~ 100 ℃
-30 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, Gull Wing
4-SMD, Gull Wing
Supplier Device Package
4-SOP (2.54mm)
4-SMD