Packaging
Tape & Reel (TR)
Bulk
Voltage - Isolation
3750Vrms
50000VDC
Current Transfer Ratio (Min)
20% @ 1mA
10% @ 10mA
Current Transfer Ratio (Max)
400% @ 1mA
-
Turn On / Turn Off Time (Typ)
-
120µs, 70µs
Rise / Fall Time (Typ)
4µs, 3µs
-
Output Type
Transistor
Transistor with Base
Voltage - Output (Max)
60V
30V
Current - Output / Channel
50mA
25mA
Voltage - Forward (Vf) (Typ)
1.2V
1.3V
Current - DC Forward (If) (Max)
50 mA
50 mA
Vce Saturation (Max)
300mV
500mV
Operating Temperature
-30 ℃ ~ 100 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
4-SMD, Gull Wing
Axial - 5 Leads
Supplier Device Package
4-SOP (2.54mm)
Axial