Packaging
Tape & Reel (TR)
Bulk
Voltage - Isolation
3750Vrms
1000VDC
Current Transfer Ratio (Min)
20% @ 1mA
50% @ 10mA
Current Transfer Ratio (Max)
400% @ 1mA
-
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
4µs, 3µs
3µs, 3µs
Output Type
Transistor
Transistor
Voltage - Output (Max)
60V
35V
Current - Output / Channel
50mA
-
Voltage - Forward (Vf) (Typ)
1.2V
1.6V (Max)
Current - DC Forward (If) (Max)
50 mA
50 mA
Vce Saturation (Max)
300mV
300mV
Operating Temperature
-30 ℃ ~ 100 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, Gull Wing
4-SMD, No Lead
Supplier Device Package
4-SOP (2.54mm)
4-SMD