Voltage - Isolation
3750Vrms
2500Vrms
Current Transfer Ratio (Min)
600% @ 1mA
500% @ 1.6mA
Current Transfer Ratio (Max)
7500% @ 1mA
-
Turn On / Turn Off Time (Typ)
-
300ns, 1.5µs
Rise / Fall Time (Typ)
60µs, 53µs
-
Output Type
Darlington
Darlington with Base
Voltage - Output (Max)
35V
18V
Current - Output / Channel
150mA
60mA
Voltage - Forward (Vf) (Typ)
1.2V
1.5V
Current - DC Forward (If) (Max)
50 mA
20 mA
Vce Saturation (Max)
1V
-
Operating Temperature
-30 ℃ ~ 100 ℃
0 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
4-SMD, Gull Wing
8-DIP (0.300", 7.62mm)
Supplier Device Package
4-SOP (2.54mm)
8-DIP