Packaging
Tape & Reel (TR)
Bulk
Voltage - Isolation
3750Vrms
15000VDC
Current Transfer Ratio (Min)
50% @ 5mA
25% @ 10mA
Current Transfer Ratio (Max)
600% @ 5mA
-
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
5µs, 4µs
-
Output Type
Transistor
Transistor
Voltage - Output (Max)
60V
30V
Current - Output / Channel
50mA
-
Voltage - Forward (Vf) (Typ)
1.6V
1.6V (Max)
Current - DC Forward (If) (Max)
50 mA
40 mA
Vce Saturation (Max)
300mV
400mV
Operating Temperature
-55 ℃ ~ 115 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
4-SMD, Gull Wing
Axial - 4 Leads
Supplier Device Package
4-SOP (2.54mm)
Axial