Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Voltage - Isolation
3750Vrms
3750Vrms
Current Transfer Ratio (Min)
50% @ 5mA
100% @ 1mA
Current Transfer Ratio (Max)
600% @ 5mA
600% @ 1mA
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
5µs, 4µs
4µs, 3µs
Output Type
Transistor
Transistor
Voltage - Output (Max)
60V
80V
Current - Output / Channel
50mA
50mA
Voltage - Forward (Vf) (Typ)
1.6V
1.2V
Current - DC Forward (If) (Max)
50 mA
10 mA
Vce Saturation (Max)
300mV
200mV
Operating Temperature
-55 ℃ ~ 115 ℃
-30 ℃ ~ 115 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, Gull Wing
4-SMD, Gull Wing
Supplier Device Package
4-SOP (2.54mm)
4-SOP (2.54mm)