☰
OPIA404BTR
OPIA404BTR
Obsolete
Description:  OPTOISOLATOR 3.75KV TRANS 4-SOP
Manufacturer:  Optek Technology
Datasheet:   OPIA404BTR Datasheet
History Price: Obsolete
In Stock: 38160
OPIA404BTR vs OPIA4N33DTU
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Number of Channels
1
1
Voltage - Isolation
3750Vrms
5000Vrms
Current Transfer Ratio (Min)
50% @ 5mA
500% @ 10mA
Current Transfer Ratio (Max)
600% @ 5mA
-
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
5µs, 4µs
5µs, 60µs
Input Type
DC
DC
Output Type
Transistor
Darlington with Base
Voltage - Output (Max)
60V
30V
Current - Output / Channel
50mA
150mA
Voltage - Forward (Vf) (Typ)
1.6V
1.2V
Current - DC Forward (If) (Max)
50 mA
50 mA
Vce Saturation (Max)
300mV
1V
Operating Temperature
-55 ℃ ~ 115 ℃
-30 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
4-SMD, Gull Wing
6-DIP (0.300", 7.62mm)
Supplier Device Package
4-SOP (2.54mm)
6-DIP