Packaging
Tape & Reel (TR)
Tube
Voltage - Isolation
3750Vrms
3750Vrms
Current Transfer Ratio (Min)
50% @ 5mA
19% @ 16mA
Current Transfer Ratio (Max)
600% @ 5mA
50% @ 16mA
Turn On / Turn Off Time (Typ)
-
200ns, 400ns
Rise / Fall Time (Typ)
5µs, 4µs
-
Output Type
Transistor
Transistor
Voltage - Output (Max)
60V
-
Current - Output / Channel
50mA
-
Voltage - Forward (Vf) (Typ)
1.6V
1.7V
Current - DC Forward (If) (Max)
50 mA
25 mA
Vce Saturation (Max)
300mV
-
Operating Temperature
-55 ℃ ~ 115 ℃
-55 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, Gull Wing
6-SOIC (0.173", 4.40mm Width), 5 Leads
Supplier Device Package
4-SOP (2.54mm)
5-SOP