☰
OPIA404BTRE
OPIA404BTRE
Obsolete
Description:  OPTOISOLATOR 3.75KV TRANS 4-SOP
Manufacturer:  Optek Technology
Datasheet:   OPIA404BTRE Datasheet
History Price: Obsolete
In Stock: 4980
OPIA404BTRE vs OPIA407CTU
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Number of Channels
1
1
Voltage - Isolation
3750Vrms
2500Vrms
Current Transfer Ratio (Min)
50% @ 5mA
0.3% @ 5mA
Current Transfer Ratio (Max)
600% @ 5mA
3% @ 5mA
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
5µs, 4µs
3µs, 5µs
Input Type
DC
AC, DC
Output Type
Transistor
Transistor
Voltage - Output (Max)
60V
80V
Current - Output / Channel
50mA
50mA
Voltage - Forward (Vf) (Typ)
1.6V
1.1V
Current - DC Forward (If) (Max)
50 mA
50 mA
Vce Saturation (Max)
300mV
300mV
Operating Temperature
-55 ℃ ~ 115 ℃
-30 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, Gull Wing
4-SOIC (0.173", 4.40mm Width)
Supplier Device Package
4-SOP (2.54mm)
4-SSOP