☰
OPIA405CTRE
OPIA405CTRE
Obsolete
Description:  OPTOISOLATOR 2.5KV TRANS 4-SSOP
Manufacturer:  Optek Technology
Datasheet:   OPIA405CTRE Datasheet
History Price: Obsolete
In Stock: 21120
OPIA405CTRE vs OPI120
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Number of Channels
1
1
Voltage - Isolation
2500Vrms
15000VDC
Current Transfer Ratio (Min)
50% @ 5mA
20% @ 10mA
Current Transfer Ratio (Max)
600% @ 5mA
-
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
3µs, 5µs
2µs, 2µs
Input Type
DC
DC
Output Type
Transistor
Transistor with Base
Voltage - Output (Max)
80V
25V
Current - Output / Channel
50mA
-
Voltage - Forward (Vf) (Typ)
1.1V
1.5V (Max)
Current - DC Forward (If) (Max)
50 mA
150 mA
Vce Saturation (Max)
300mV
500mV
Operating Temperature
-30 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
4-SOIC (0.173", 4.40mm Width)
Axial - 5 Leads
Supplier Device Package
4-SSOP
Axial