Packaging
Tape & Reel (TR)
Tube
Voltage - Isolation
2500Vrms
3750Vrms
Current Transfer Ratio (Min)
50% @ 5mA
600% @ 1mA
Current Transfer Ratio (Max)
600% @ 5mA
7500% @ 1mA
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
3µs, 5µs
60µs, 53µs
Output Type
Transistor
Darlington
Voltage - Output (Max)
80V
35V
Current - Output / Channel
50mA
150mA
Voltage - Forward (Vf) (Typ)
1.1V
1.2V
Current - DC Forward (If) (Max)
50 mA
50 mA
Vce Saturation (Max)
300mV
1V
Operating Temperature
-30 ℃ ~ 100 ℃
-30 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SOIC (0.173", 4.40mm Width)
4-SMD, Gull Wing
Supplier Device Package
4-SSOP
4-SOP (2.54mm)