☰
OPIA405CTRE
OPIA405CTRE
Obsolete
Description:  OPTOISOLATOR 2.5KV TRANS 4-SSOP
Manufacturer:  Optek Technology
Datasheet:   OPIA405CTRE Datasheet
History Price: Obsolete
In Stock: 43440
OPIA405CTRE vs OPIA802DTU
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Number of Channels
1
1
Voltage - Isolation
2500Vrms
2500Vrms
Current Transfer Ratio (Min)
50% @ 5mA
19% @ 16mA
Current Transfer Ratio (Max)
600% @ 5mA
-
Turn On / Turn Off Time (Typ)
-
300ns, 300ns
Rise / Fall Time (Typ)
3µs, 5µs
-
Input Type
DC
DC
Output Type
Transistor
Transistor with Base
Voltage - Output (Max)
80V
15V
Current - Output / Channel
50mA
8mA
Voltage - Forward (Vf) (Typ)
1.1V
1.7V
Current - DC Forward (If) (Max)
50 mA
25 mA
Vce Saturation (Max)
300mV
-
Operating Temperature
-30 ℃ ~ 100 ℃
-55 ℃ ~ 115 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
4-SOIC (0.173", 4.40mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
4-SSOP
8-DIP