☰
OPIA407CTU
OPIA407CTU
Obsolete
Description:  OPTOISOLATOR 2.5KV TRANS 4-SSOP
Manufacturer:  Optek Technology
Datasheet:   OPIA407CTU Datasheet
History Price: Obsolete
In Stock: 32800
OPIA407CTU vs OPIA403BTU
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Number of Channels
1
1
Voltage - Isolation
2500Vrms
3750Vrms
Current Transfer Ratio (Min)
0.3% @ 5mA
600% @ 1mA
Current Transfer Ratio (Max)
3% @ 5mA
7500% @ 1mA
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
3µs, 5µs
60µs, 53µs
Input Type
AC, DC
DC
Output Type
Transistor
Darlington
Voltage - Output (Max)
80V
35V
Current - Output / Channel
50mA
150mA
Voltage - Forward (Vf) (Typ)
1.1V
1.2V
Current - DC Forward (If) (Max)
50 mA
50 mA
Vce Saturation (Max)
300mV
1V
Operating Temperature
-30 ℃ ~ 100 ℃
-30 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SOIC (0.173", 4.40mm Width)
4-SMD, Gull Wing
Supplier Device Package
4-SSOP
4-SOP (2.54mm)