☰
OPIA408CTUE
OPIA408CTUE
Obsolete
Description:  OPTOISO 2.5KV DARLINGTON 4-SSOP
Manufacturer:  Optek Technology
Datasheet:   OPIA408CTUE Datasheet
History Price: Obsolete
In Stock: 39680
OPIA408CTUE vs OPIA4010DTU
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Number of Channels
1
1
Voltage - Isolation
2500Vrms
5000Vrms
Current Transfer Ratio (Min)
20% @ 1mA
600% @ 1mA
Current Transfer Ratio (Max)
-
9000% @ 1mA
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
200µs, 200µs
60µs, 50µs
Input Type
AC, DC
DC
Output Type
Darlington
Darlington
Voltage - Output (Max)
40V
300V
Current - Output / Channel
90mA
150mA
Voltage - Forward (Vf) (Typ)
1.1V
1.2V
Current - DC Forward (If) (Max)
50 mA
50 mA
Vce Saturation (Max)
1V
1.5V
Operating Temperature
-30 ℃ ~ 100 ℃
-30 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
4-SOIC (0.173", 4.40mm Width)
4-DIP (0.300", 7.62mm)
Supplier Device Package
4-SSOP
4-DIP