Voltage - Isolation
2500Vrms
2500Vrms
Current Transfer Ratio (Min)
20% @ 1mA
500% @ 1.6mA
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
-
300ns, 1.5µs
Rise / Fall Time (Typ)
200µs, 200µs
-
Output Type
Darlington
Darlington with Base
Voltage - Output (Max)
40V
18V
Current - Output / Channel
90mA
60mA
Voltage - Forward (Vf) (Typ)
1.1V
1.5V
Current - DC Forward (If) (Max)
50 mA
20 mA
Vce Saturation (Max)
1V
-
Operating Temperature
-30 ℃ ~ 100 ℃
0 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
4-SOIC (0.173", 4.40mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
4-SSOP
8-DIP